EN
  • EN
  • DE

AP2301MPG

Part No AP2301MPG
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Diodes Incorporated
Win Source Part Number 181346-AP2301MPG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2301MPG CAD Model

Description

The AP2301MPG is a cutting-edge, high-performance single P-channel enhancement mode field-effect transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This FET is designed to deliver efficient power management and is ideal for a variety of applications including load switch, power management tasks, and other electronic switching operations.

Key Features

  • Low On-Resistance: The AP2301MPG boasts an exceptionally low on-resistance, which results in reduced power loss and improved efficiency in circuit operation.
  • High-Speed Switching: Engineered for high-speed switching, this FET is capable of handling rapid transitions, making it suitable for high-frequency applications.
  • Advanced Packaging: Housed in a compact SOT-26 package, the AP2301MPG offers a space-saving solution without sacrificing performance, making it ideal for space-constrained applications.
  • Thermal Performance: With superior thermal characteristics, this device ensures reliable performance even under high-temperature conditions.
  • Voltage Rating: The AP2301MPG is rated for a drain-source voltage of -20V, providing ample headroom for a wide range of applications.
  • RoHS Compliant: Committed to environmental sustainability, the AP2301MPG is fully RoHS compliant, minimizing the environmental impact of electronic components.

Applications

The versatility of the AP2301MPG allows it to be integrated into a diverse array of electronic systems. It is particularly well-suited for:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Portable Electronic Devices
  • Motor Control Applications

Conclusion

With its robust feature set and Diodes Incorporated's reputation for quality, the AP2301MPG stands out as a reliable and efficient solution for designers looking to optimize their power management strategies. Its low on-resistance, high-speed switching capabilities, and compact footprint make it a top choice for engineers in a multitude of industries.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2458 $57.7630
575+ $0.2018 $116.0350
890+ $0.1954 $173.9060
1,225+ $0.1891 $231.6475
1,580+ $0.1829 $288.9820
2,115+ $0.1639 $346.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess