EN
  • EN
  • DE

ADS131A04IPBSR

Part No ADS131A04IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 2- or 4-Channel, 24-Bit, Analog Front-Ends for Power Monitoring, Control, and Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Number of Channels 4
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 32-TQFP
Manufacturer Package 32-TQFP (5x5)
Win Source Part Number 1141671-ADS131A04IPBSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS131
Introduction Date March 30, 2016
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS131A04IPBSR CAD Model

Description

The Texas Instruments ADS131A04IPBSR is a high-precision, 24-bit, 4-channel Analog-to-Digital Converter (ADC) designed for a wide array of applications including power monitoring, industrial control systems, and medical instrumentation. This versatile ADC offers simultaneous sampling with a data rate of up to 64 kSPS, making it an excellent choice for multi-phase electricity metering and synchronized data acquisition systems.

Key Features

  • High Precision: With its 24-bit resolution, the ADS131A04IPBSR provides a high level of accuracy and noise performance, ensuring the fidelity of the signal conversion from analog to digital.
  • Multiple Channels: The four differential input channels allow for direct sensor interfacing, reducing the need for external components and simplifying design.
  • Programmable Data Rates: The device supports programmable data rates from 250 SPS to 64 kSPS, giving designers the flexibility to optimize for speed or power consumption according to their specific application needs.
  • Integrated Features: The ADC includes an internal oscillator, a temperature sensor, and a reference with low drift, which minimizes the number of external components required.
  • Easy Interface: A simple SPI-compatible serial interface allows for easy connection to microcontrollers or DSPs, facilitating quick data transfer and system integration.

Applications

The ADS131A04IPBSR is ideal for a variety of applications, including:

  • Power quality monitoring
  • Multi-phase electricity meters
  • Protective relays
  • Industrial process control
  • Medical monitoring devices

Package and Availability

This ADC is available in a compact 32-pin TQFP package, making it suitable for space-constrained applications. The ADS131A04IPBSR is also specified over the industrial temperature range, ensuring reliable performance in challenging environments. For design flexibility and to facilitate rapid prototyping, Texas Instruments provides comprehensive support with evaluation modules, reference designs, and driver libraries.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1960 $50.3720
17+ $5.9044 $100.3748
27+ $5.7199 $154.4373
37+ $5.5354 $204.8098
47+ $5.3509 $251.4923
63+ $4.7973 $302.2299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess