EN
  • EN
  • DE
  • IT

KP234XTMA1

Part No KP234XTMA1
Manufacturer Infineon Technologies
Catalog Pressure Sensors, Transducers
Description IC ANLG BAROMETRIC SNSR DSOF8-16  /  Pressure Sensor 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa) Absolute 1.33 V ~ 4.7 V 8-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Board Mount
Pressure Type Absolute
Operating Pressure 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa)
Output Type Analog Voltage
Output 1.33 V ~ 4.7 V
Accuracy ±0.652PSI (±4.5kPa)
Voltage - Supply 4.5V ~ 5.5V
Port Style No Port
Features Amplified Output, Temperature Compensated
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SMD Module
Base Product Number KP234XTMA1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names KP234XTMA1TR,IFEINFKP234XTMA1,2156-KP234XTMA1,KP234-ND,448-KP234XTMA1TR,KP234,SP000700772,448-KP234XTMA1DKR,448-KP234XTMA1CT,KP234XTMA1TR-ND
Standard Package 1,500
Win Source Part Number 1023310-KP234XTMA1
Ultra Librarian 3D Model Ultra Librarian KP234XTMA1 CAD Model

Description

The KP234XTMA1 is a pressure sensor that is designed for use in board mount applications.

  • Output: Amplified
  • Temperature Compensated: Yes
  • Output Type: Analog Voltage
  • Output Range: 1.33 V ~ 4.7 V
  • Accuracy: ±0.652PSI (±4.5kPa)
  • Pressure Type: Absolute
  • Operating Pressure: 5.8PSI ~ 16.68PSI (40kPa ~ 115kPa)
  • Supply Voltage: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 125°C
  • Termination Style: SMD (SMT) Tab
  • Package: 8-SMD Module

You May Also Be Interested in

Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1557 $50.0899
18+ $5.8714 $105.6852
27+ $5.6879 $153.5733
37+ $5.5044 $203.6628
47+ $5.3209 $250.0823
63+ $4.7705 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess