EN
  • EN
  • DE

ADS1014BQDGSRQ1

Part No ADS1014BQDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SIGMA-DELTA 10VSSOP / 12 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface I2C
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Type Surface Mount
Base Product Number ADS1014
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910810-ADS1014BQDGSRQ1
Ultra Librarian 3D Model Ultra Librarian ADS1014BQDGSRQ1 CAD Model

Description

Texas Instruments ADS1014BQDGSRQ1 Precision ADC

The Texas Instruments ADS1014BQDGSRQ1 is a precision, low-power, 12-bit analog-to-digital converter (ADC) that offers a seamless blend of performance and flexibility, making it an ideal choice for a wide range of automotive and industrial applications. This device is part of TI's automotive-qualified product offerings, ensuring reliability and robustness in demanding environments.

Key Features:

  • Resolution: The ADS1014BQDGSRQ1 features a 12-bit resolution which provides fine detail in the analog signal conversion, ensuring accurate representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 3300 samples per second (SPS), it is well-suited for capturing fast-changing signals without significant latency.
  • Input Voltage Range: The device supports a wide input voltage range, which is particularly useful in automotive applications where voltage levels can vary significantly.
  • Programmable Gain Amplifier (PGA): The onboard PGA provides selectable gains of up to 16 times, allowing for small signal amplification directly at the ADC, which enhances the precision of measurements.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low current draw, thereby reducing the overall power consumption of the system.
  • Interface: The ADC communicates via an I2C-compatible serial interface, which is widely used and simplifies integration into existing systems.
  • Temperature Range: It is specified for the extended automotive temperature range of -40°C to +125°C, ensuring consistent performance under varying climatic conditions.
  • Package: The ADS1014BQDGSRQ1 comes in a compact VSSOP-10 package, which is space-efficient and suitable for applications where PCB real estate is at a premium.

Applications:

The ADC's robust design and high precision make it an excellent choice for automotive systems such as battery monitoring, sensor interfacing, and control systems. It is also well-suited for industrial applications like automation, process control, and energy management systems.

With its combination of high resolution, programmable gain, and low power operation, the ADS1014BQDGSRQ1 from Texas Instruments is a versatile ADC solution that delivers reliable and accurate analog-to-digital conversion, even in the harshest conditions.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8158 $52.3422
21+ $4.7719 $100.2099
33+ $4.6228 $152.5524
45+ $4.4737 $201.3165
58+ $4.3246 $250.8268
78+ $3.8772 $302.4216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess