EN
  • EN
  • DE

ADC32J45IRGZR

Part No ADC32J45IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Bit Analog to Digital Converter Input 48-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name ADC32J45
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910235-ADC32J45IRGZR
Ultra Librarian 3D Model Ultra Librarian ADC32J45IRGZR CAD Model

Description

Product Overview: ADC32J45IRGZR

The ADC32J45IRGZR is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) from Texas Instruments, renowned for its advanced semiconductor solutions. Designed with precision and efficiency in mind, this ADC is ideal for a wide range of applications such as wireless communications, test and measurement systems, and medical imaging devices.

Key Features:

  • Resolution: The ADC32J45IRGZR boasts a 14-bit resolution, ensuring high-fidelity digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (mega samples per second), it captures fast-changing signals with excellent accuracy.
  • Dual-Channel: It features two ADC cores, allowing for simultaneous sampling of two separate input signals, which is critical for complex signal processing tasks.
  • Interface: The device includes a JESD204B serial interface, which provides a high-speed data connection to digital signal processors (DSPs) or field-programmable gate arrays (FPGAs).
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, minimizing thermal footprint and extending battery life in portable devices.
  • Integrated Features: The ADC32J45IRGZR comes with integrated digital down converters (DDCs) with programmable decimation and NCO (Numerically Controlled Oscillator) for more flexible signal processing.
  • Package: It is available in a compact VQFN (Very Thin Quad Flat Non-leaded) package, making it suitable for space-constrained applications.

Applications:

The versatility of the ADC32J45IRGZR allows it to be used in a multitude of applications, including:

  • Wireless infrastructure (e.g., base stations for cellular networks)
  • Software-defined radios
  • Medical imaging systems such as ultrasound equipment
  • Data acquisition systems for industrial automation
  • Instrumentation and oscilloscopes

With its combination of performance, integration, and efficiency, the ADC32J45IRGZR from Texas Instruments stands out as a superior choice for engineers and designers looking to enhance the capabilities of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0484 $90.0484
2+ $87.2344 $174.4688
3+ $84.4204 $253.2612
4+ $81.6063 $326.4252
5+ $73.1643 $365.8215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess