The NXP MMA6821AKGCWR2 is a cutting-edge accelerometer designed for high-performance applications requiring precise motion sensing and robust durability. This sensor is part of NXP's reputable portfolio of motion sensing solutions, catering to a wide range of industrial and consumer applications. Its compact form factor and low power consumption make it an ideal choice for portable devices, automotive systems, and industrial equipment.
Key Features
- High Sensitivity: The MMA6821AKGCWR2 offers high sensitivity, enabling it to detect even the slightest movements, which is crucial for applications such as tilt sensing, vibration monitoring, and shock detection.
- Wide Operating Range: With an operational temperature range from -40°C to +105°C, this accelerometer is well-suited for harsh environments and can reliably perform in a variety of conditions.
- Analog Output: It provides an analog output that can be easily interfaced with microcontrollers and analog-to-digital converters for further processing.
- Low Voltage Operation: The device operates at low voltages, making it compatible with battery-powered applications where power efficiency is critical.
- Self-Test Function: A built-in self-test capability ensures the integrity of the accelerometer, allowing for system diagnostics and reliability checks.
Applications
The versatility of the NXP MMA6821AKGCWR2 makes it suitable for a broad spectrum of applications. These include:
- Automotive systems such as stability control, anti-theft devices, and collision detection
- Consumer electronics like gaming controllers, personal navigation devices, and fitness trackers
- Industrial equipment for machine health monitoring, tilt sensing, and dynamic control
- Medical devices that require motion tracking and fall detection
Technical Specifications
Some of the technical specifications of the MMA6821AKGCWR2 include:
- Supply Voltage: 2.7V to 3.3V
- Sensitivity: Typically 20mV/g at 5V
- Measurement Range: ±50g
- Output Type: Analog voltage
- Package: Surface mount
Whether you are developing a sophisticated industrial system or an innovative consumer product, the NXP MMA6821AKGCWR2 accelerometer offers the performance and reliability you need to bring your applications to life.