The SSL0804HC-3R3M-N is a shielded power inductor manufactured by Chilisin. This inductor is designed for use in DC-DC converters and other power supply applications. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.
Applications
- DC-DC converters
- Power supplies for portable devices
- LED lighting applications
- Voltage regulators
- Filtering circuits
- Noise suppression
Features
- Shielded construction for low EMI
- High current carrying capacity
- Low DC resistance (DCR)
- Compact size
- High efficiency
- RoHS compliant
Benefits
- Reduces electromagnetic interference in electronic circuits
- Improves power supply efficiency
- Enables smaller and more compact designs
- Provides stable and reliable performance
- Meets environmental regulations
Additional Details
The '3R3M' in the part number indicates an inductance value of 3.3 µH with a tolerance of ±20%. The '0804' likely indicates the physical dimensions of the inductor in mm. Shielded inductors are constructed with a magnetic shield around the coil to contain the magnetic field and reduce EMI. Low DCR minimizes power losses and improves efficiency. When selecting an inductor, it is important to consider the inductance value, current rating, DCR, and size requirements of the application. Chilisin is a well-known manufacturer of high-quality passive components.
Specific details on the maximum current, saturation current, and self-resonant frequency should be found in the product datasheet.