EN
  • EN
  • DE

ADC3243IRGZT

Part No ADC3243IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 1014112-ADC3243IRGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC3243IRGZT CAD Model

Description

The ADC3243IRGZT from Texas Instruments is a high-performance, dual-channel, 14-bit Analog-to-Digital Converter (ADC) that delivers exceptional speed and accuracy for a wide range of applications. Designed to meet the rigorous demands of advanced signal processing, this ADC is ideal for use in communication systems, medical imaging, test and measurement equipment, and other high-speed data acquisition systems.

Key Features

  • High Resolution: 14-bit resolution provides precise digital representation of the input signal, ensuring accurate data for processing.
  • Dual-Channel: Two independent ADC channels allow for simultaneous sampling, which is critical for applications requiring high throughput or channel diversity.
  • High Sample Rate: With a maximum sampling rate of up to 125 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals without missing critical data points.
  • Low Power Consumption: Optimized for power efficiency, the ADC3243IRGZT minimizes power usage without compromising performance, which is essential for portable and battery-powered applications.
  • Integrated Features: The device includes a digital down-converter (DDC) with a programmable numerically controlled oscillator (NCO), decimation filters, and other digital processing features that reduce the need for external components and simplify system design.
  • Versatile Interface: A flexible serial LVDS (Low-Voltage Differential Signaling) output interface supports a wide range of data capture modes, making it compatible with various digital signal processors (DSPs) and FPGAs.

Applications

  • Wireless Communications
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Radar and Satellite Communications

The ADC3243IRGZT comes in a compact 48-pin QFN (Quad Flat No-leads) package, suitable for space-constrained applications. Its robust design ensures reliable operation in industrial temperature ranges and challenging environments. With its combination of high-speed performance, precision, and integrated functionality, the ADC3243IRGZT from Texas Instruments stands out as a superior choice for advanced data conversion solutions.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.0935 $69.0935
2+ $66.9344 $133.8688
3+ $64.7752 $194.3256
4+ $62.6160 $250.4640
6+ $56.1385 $336.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess