EN
  • EN
  • DE

SN74LV1T02DBVRG4

Part No SN74LV1T02DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SOT23-5 / NOR Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.6V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.58V ~ 0.8V
Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74LV1T02
Other Names 296-51568-6,296-51568-1,296-51568-2,SN74LV1T02DBVRG4
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257730-SN74LV1T02DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV1T02DBVRG4 CAD Model

Description

The SN74LV1T02DBVRG4 is a versatile and high-performing single 2-input positive-NOR gate designed and manufactured by Texas Instruments. This device is part of the advanced LV1T family, which is known for its low-voltage operation and high-speed interfacing capabilities. The SN74LV1T02DBVRG4 is optimized for use in 3.3-V and 5-V systems, making it an ideal choice for a wide range of applications, including portable electronics, computing devices, and communication systems.

With its tiny SOT-23-5 package, the SN74LV1T02DBVRG4 is engineered to occupy minimal board space without compromising on performance. This makes it particularly suitable for compact and space-constrained designs. The device features a wide operating voltage range of 1.65 V to 5.5 V, which allows for flexible integration into various circuits and compatibility with mixed-voltage systems.

The SN74LV1T02DBVRG4 offers excellent switching characteristics, boasting a typical propagation delay of only 4.1 ns at 3.3 V, ensuring swift and reliable signal processing. This NOR gate is characterized by its low power consumption, with a quiescent current of just 10 µA, which is essential for power-sensitive applications.

Furthermore, the device is designed to support balanced output drive with current sinking and sourcing capabilities, providing improved signal integrity. This feature, combined with edge-rate control, minimizes overshoot and undershoot, thereby reducing signal disturbances and electromagnetic interference (EMI).

For designers and engineers looking for a robust and high-speed logic solution, the SN74LV1T02DBVRG4 is a compelling choice. It offers the reliability and quality expected from Texas Instruments, a leader in semiconductor technology. Its support for a broad range of operating conditions, along with its low power consumption and small form factor, makes it an essential component for modern electronic designs.

Key Features:

  • Single 2-input positive-NOR gate
  • Operating voltage range: 1.65 V to 5.5 V
  • Low quiescent current: 10 µA
  • Propagation delay: 4.1 ns at 3.3 V
  • SOT-23-5 package for space-saving applications
  • Low power consumption for battery-operated devices
  • Edge-rate control for reduced EMI
  • Current sinking and sourcing capabilities for balanced drive

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7195 $50.3650
170+ $0.5904 $100.3680
265+ $0.5720 $151.5800
365+ $0.5535 $202.0275
470+ $0.5351 $251.4970
630+ $0.4797 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess