EN
  • EN
  • DE

ADS1224IPWTG4

Part No ADS1224IPWTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 24BIT AD CONVERTER 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 240
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Temperature Sensor
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 1015386-ADS1224IPWTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1224IPWTG4 CAD Model

Description

Product Overview: Texas Instruments ADS1224IPWTG4

The ADS1224IPWTG4 is a precision, 24-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This high-performance ADC is tailored for applications requiring high-resolution signal acquisition, such as industrial instrumentation, medical devices, and temperature sensing systems. The ADS1224IPWTG4 excels in environments demanding low noise, high accuracy, and low-power operation.

Key Features

  • Resolution: 24-bit Delta-Sigma ADC, providing high accuracy and low-noise measurement capabilities.
  • Channels: Four differential or seven single-ended input channels, offering flexibility for various signal inputs.
  • Data Rate: Programmable data rates up to 2 kSPS, allowing users to optimize the balance between speed and resolution.
  • Interface: Serial peripheral interface (SPI) compatible, facilitating easy integration with most microcontrollers and digital systems.
  • Supply Voltage: Operates from a 2.7V to 5.25V supply, making it suitable for both battery-powered and line-powered applications.
  • Package: Offered in a TSSOP-24 package, providing a compact footprint for space-constrained designs.
  • Temperature Range: Specified for operation from -40°C to +105°C, ensuring reliable performance in harsh environments.
  • Onboard Features: Includes a programmable gain amplifier (PGA), a 2.5V internal reference, and an oscillator to minimize external component requirements.

Applications

The ADS1224IPWTG4 is ideal for a wide range of applications, including:

  • Process control and automation
  • Temperature measurements with RTDs, thermocouples, and thermistors
  • Pressure and strain gauge sensors
  • Weight and force measurement systems
  • Medical monitoring and diagnostic equipment
  • Battery-powered and portable devices

Conclusion

With its high resolution, multiple input channels, and robust feature set, the Texas Instruments ADS1224IPWTG4 ADC is an excellent choice for designers seeking to enhance the precision and performance of their data acquisition systems. The device's reliability and versatility make it a go-to solution for a multitude of applications where accuracy and stability are paramount.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess