EN
  • EN
  • DE

ADR425ARZ

Part No ADR425ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultraprecision, Low Noise, 2.048 V/2.500 V/ 3.00 V/5.00 V XFET® Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.4μVp-p
Voltage - Input 7 V ~ 18 V
Operating Supply Current 600μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141495-ADR425ARZ
Manufacturer Homepage www.analog.com
Family Name ADR425
Introduction Date May 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR425ARZ CAD Model

Description

Analog Devices Inc. Presents the ADR425ARZ Voltage Reference

The ADR425ARZ is a high-precision voltage reference component from the reputable manufacturer Analog Devices Inc. This precision device is part of their ADR42x series, which is known for its stability and accuracy in providing a fixed reference voltage for various electronic applications. The ADR425ARZ is designed to cater to the exacting demands of high-performance data converters, precision instruments, and state-of-the-art control systems.

Key Features of ADR425ARZ

  • Output Voltage: The ADR425ARZ boasts a stable and precise output voltage of 2.5V, which is essential for critical applications requiring a consistent voltage reference.
  • Low Temperature Coefficient: With a temperature coefficient of just 3 ppm/°C (max), users can rely on the device to deliver consistent performance across a wide temperature range.
  • High Accuracy: The initial accuracy of the ADR425ARZ is impressive at ±0.02% (max), ensuring that the output voltage is as close to the ideal value as possible.
  • Long-Term Stability: The device features excellent long-term stability, which is a testament to its reliability over extended periods.
  • Low Noise: With a low noise specification of 1.0 µVp-p/V (0.1 Hz to 10 Hz), the ADR425ARZ ensures a clean reference signal, which is crucial for sensitive electronic systems.
  • Wide Operating Range: The ADR425ARZ operates effectively within a supply range of 4.5V to 18V, making it versatile for various power supply configurations.
  • Package: This component comes in a compact SOIC-8 package, which is suitable for space-constrained applications while providing adequate thermal performance.

Applications

The ADR425ARZ is ideal for high-precision applications, including:

  • High-resolution analog-to-digital and digital-to-analog converters (ADCs/DACs)
  • Portable instrumentation and battery-powered devices
  • Precision data acquisition systems
  • Industrial control systems
  • Automotive electronics

With its combination of high accuracy, stability, and low noise, the ADR425ARZ from Analog Devices Inc. is an excellent choice for professionals seeking a reliable voltage reference for their sophisticated electronic systems. Its robust design and versatile operating parameters ensure that it can be integrated into a multitude of high-performance applications, delivering the precision and consistency that modern electronics demand.

You May Also Be Interested in

Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1886 $56.7544
9+ $11.6420 $104.7780
14+ $11.2782 $157.8948
19+ $10.9143 $207.3717
24+ $10.5505 $253.2120
32+ $9.4591 $302.6912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess