EN
  • EN
  • DE

ADC08L060CIMTX/NOPB

Part No ADC08L060CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 24-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name ADC08L060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910194-ADC08L060CIMTX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC08L060CIMTX/NOPB CAD Model

Description

The ADC08L060CIMTX/NOPB is a cutting-edge 8-bit analog-to-digital converter (ADC) produced by Texas Instruments, designed for high-speed applications that require a compact and energy-efficient solution. This device is a part of the ADC08L060 series, which is renowned for its exceptional performance in converting analog signals into digital data with precision and speed.

Key Features

  • High-Speed Performance: The ADC08L060CIMTX/NOPB boasts a sampling rate of up to 60 MSPS (Mega Samples Per Second), making it ideal for high-speed signal processing tasks in telecommunications, imaging, and digital data acquisition systems.
  • Resolution: With an 8-bit resolution, this ADC provides a fine granularity of data, ensuring that the digital representation of the analog signal is accurate and detailed.
  • Low Power Consumption: This device is designed for power-sensitive applications, featuring a low power consumption of only 135 mW at the full 60 MSPS rate, which helps to reduce overall system power requirements.
  • Flexible Input Range: The ADC08L060CIMTX/NOPB supports an adjustable input range, giving designers the flexibility to match the input voltage to the requirements of their specific application.
  • Easy Interface: It includes a parallel LVDS (Low-Voltage Differential Signaling) output, which facilitates easy interfacing with digital signal processors (DSPs) and microcontrollers.

Applications

The ADC08L060CIMTX/NOPB is versatile and can be employed in a variety of high-speed applications, including:

  • Wireless and Wired Communications
  • Video and Image Processing
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Radar and Satellite Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ADC08L060CIMTX/NOPB comes in a 24-pin WQFN package and is characterized for operation over the industrial temperature range of -40°C to 85°C. It is also offered as a 'NOPB' (No Lead (Pb) Options Available) version, which means it is manufactured without the use of lead, making it compliant with RoHS (Restriction of Hazardous Substances) regulations and environmentally friendly.

Conclusion

Overall, the ADC08L060CIMTX/NOPB from Texas Instruments is an excellent choice for designers looking for a high-speed, low-power, and reliable ADC solution. With its robust feature set and flexible design, it is well-suited to meet the demands of a wide range of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4506 $52.3518
7+ $14.3184 $100.2288
11+ $13.8710 $152.5810
15+ $13.4235 $201.3525
20+ $12.9761 $259.5220
26+ $11.6337 $302.4762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,676 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess