EN
  • EN
  • DE

PE7008-6

Part No PE7008-6
Manufacturer Pasternack Enterprises, Inc.
Catalog Custom Parts (N - R)
Description Key Specifications, Design: Step, Maximum Frequency: 750 MHz, Impedance: 50 Ohm, Power Maximum: 1 Watt, VSWR Maximum:...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1185527-PE7008-6
Categories Custom Parts
Manufacturer Pasternack Enterprises, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE7008-6 CAD Model

Description

The PE7008-6 is a coaxial SMA adapter manufactured by Pasternack Enterprises, Inc. This adapter facilitates the connection between different SMA (SubMiniature version A) connectors, allowing for seamless signal transmission in radio frequency (RF) applications. Pasternack is a reputable provider of RF, microwave, and millimeter-wave components, known for their extensive product range and high-quality standards.

Applications

  • RF testing and measurement: Connecting test equipment to devices under test.
  • Antenna systems: Interconnecting antennas and transceivers.
  • Wireless communication: Linking RF components in wireless networks.
  • Satellite communication: Connecting RF equipment in satellite ground stations.
  • Military and aerospace: RF signal routing in defense and aerospace systems.

Features

  • SMA male to SMA male configuration: Allows connection between two SMA female connectors.
  • DC to 18 GHz frequency range: Suitable for a wide range of RF applications.
  • Gold-plated brass construction: Ensures excellent conductivity and corrosion resistance.
  • Low VSWR: Minimizes signal reflections and maximizes power transfer.
  • Compact design: Facilitates use in space-constrained environments.

Benefits

  • Versatile connectivity: Enables seamless integration of RF components.
  • High performance: Maintains signal integrity and minimizes losses.
  • Durable construction: Ensures long-lasting and reliable performance.
  • Easy installation: Simplifies the connection process.
  • Wide frequency coverage: Supports a broad range of RF applications.

Additional Details

The PE7008-6 adapter is designed to meet stringent RF performance requirements. Its gold-plated brass construction ensures optimal signal conductivity and prevents corrosion, ensuring consistent performance over time. The adapter's low VSWR (Voltage Standing Wave Ratio) minimizes signal reflections, which can degrade signal quality and reduce power transfer efficiency. The specified frequency range, DC to 18 GHz, makes it suitable for a wide variety of RF applications, from low-frequency communication systems to high-frequency radar and satellite systems. Pasternack provides comprehensive specifications for this adapter, including insertion loss, return loss, and impedance, ensuring that it meets the required performance standards.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NANYA
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess