Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 1023900-7702301EA
Ultra Librarian 3D Model Ultra Librarian 7702301EA CAD Model

Description

Texas Instruments Product 7702301EA Overview

The Texas Instruments 7702301EA is a high-performance integrated circuit that is designed to meet the rigorous demands of advanced electronic systems. This product is an essential component for developers and engineers looking to create reliable and efficient applications in various fields such as computing, communication, industrial, and automotive technologies.

Key Features

  • Robust Design: The 7702301EA is engineered to withstand the challenges of tough environmental conditions, ensuring longevity and stable performance over a wide range of temperatures and voltages.
  • High Integration: This component integrates multiple functions and features into a single chip, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: With a focus on power conservation, the 7702301EA operates with minimal power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the 7702301EA delivers exceptional speed and reliability, ensuring that it can handle the most demanding tasks with ease.

Applications

The versatility of the Texas Instruments 7702301EA makes it suitable for a broad range of applications. It is commonly used in:

  • High-speed data processing systems
  • Telecommunication infrastructure
  • Automotive control units
  • Industrial automation systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the 7702301EA is no exception. Each unit is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust in the Texas Instruments brand to provide components that are not only powerful but also consistently dependable.

Technical Support and Resources

Texas Instruments provides extensive support and resources for the 7702301EA, including detailed datasheets, application notes, and design resources. Technical support is readily available to assist with integration, optimization, and troubleshooting to streamline the development process and accelerate time-to-market.

You May Also Be Interested in

STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Amd
Lowest to $4.1988
ECAD model for AM25LS2569PC
Texas Instruments
14-BIT ASYNCHRONOUS BINARY COUNTERS | IC COUNTER ASYNC BIN 14BIT 16SO
Lowest to $0.6988
ECAD model for SN74HC4020NSR
Texas Instruments
CMOS PRESETTABLE DIVIDE-BY-N COUNTER
Lowest to $0.6720
ECAD model for CD4018BNSR
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention