EN
  • EN
  • DE

74FCT16543CTPVCTG4

Part No 74FCT16543CTPVCTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-Bit Latched Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131409-74FCT16543CTPVCTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT16543CTPVCTG4 CAD Model

Description

Product Overview: 74FCT16543CTPVCTG4 by Texas Instruments

The 74FCT16543CTPVCTG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular device is part of the 74FCT series, which is known for its fast speeds and low-power consumption. It is specifically engineered to meet the rigorous demands of high-speed data transmission and signal processing applications.

Key Features

  • Technology: The product is built on CMOS technology which ensures reduced power dissipation and minimizes the generation of heat, making it suitable for high-density applications.
  • Functionality: It is a 16-bit transparent D-type latch with 3-state outputs. This means that it can hold or "latch" 16 bits of data when the latch-enable (LE) input is high, and it can output this data or go into a high-impedance state when the output-enable (OE) input is low.
  • Speed: The device offers fast propagation delays, which is crucial for systems requiring high-speed data processing and throughput.
  • Bus-Friendly Inputs and Outputs: Inputs and outputs are designed to interface with the bus line, ensuring minimal loading and signal distortion.
  • Low Power Consumption: It operates with a low power consumption, which is essential for extending battery life in portable devices and reducing power costs in fixed equipment.

Applications

The 74FCT16543CTPVCTG4 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Data communication systems
  • Signal processing units
  • Computer systems and servers
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74FCT16543CTPVCTG4 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards. Customers can trust this product for its performance and longevity in critical applications.

Package and Supply

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It is supplied in a tape and reel, which facilitates automated assembly and mass production. The product is RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

Overall, the 74FCT16543CTPVCTG4 is a testament to Texas Instruments' dedication to providing advanced electronic components that push the boundaries of what's possible in technology today.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess