EN
  • EN
  • DE

MAX1670REUB+

Part No MAX1670REUB+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701779-MAX1670REUB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1670REUB+ CAD Model

Description

The MAX1670REUB+ from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter that is designed to provide a reliable power solution for battery-powered and low-voltage systems. This versatile component is ideal for portable devices, as it can boost lower voltages to the levels required by modern electronics, while maintaining a high level of energy efficiency.

Key Features

  • Input Voltage Range: The device operates from an input voltage as low as 0.7V, making it suitable for single-cell battery applications, and can support up to a maximum input of 5.5V.
  • Adjustable Output: The output voltage is adjustable and can deliver up to 5W of power, ensuring flexibility across a wide range of applications.
  • High Efficiency: With efficiencies up to 96%, the MAX1670REUB+ minimizes energy loss, thereby extending battery life in portable applications.
  • Small Package: The device comes in a micro-sized, 10-pin µMAX package, which is ideal for space-constrained applications.
  • No External MOSFET Required: The internal synchronous rectifier improves efficiency and eliminates the need for an external MOSFET, reducing the overall component count and board space.
  • Low Quiescent Current: The low quiescent current of the MAX1670REUB+ contributes to its high efficiency, especially important in battery-powered devices where energy conservation is critical.

Applications

The MAX1670REUB+ is suitable for a variety of applications, including but not limited to:

  • Portable electronics such as PDAs, digital cameras, and MP3 players
  • Wireless mice and keyboards
  • Handheld medical devices
  • Bluetooth headsets and accessories
  • Energy harvesting devices

Design Support

Maxim Integrated provides comprehensive design support for the MAX1670REUB+, including detailed datasheets, application notes, and reference designs. This support helps designers to quickly integrate the component into their products and to optimize its performance for specific applications.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess