EN
  • EN
  • DE

74FCT162652ATPVCT

Part No 74FCT162652ATPVCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TRANSCVR 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 1008069-74FCT162652ATPVCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FCT162652ATPVCT CAD Model

Description

Product Overview: 74FCT162652ATPVCT by Texas Instruments

The 74FCT162652ATPVCT is a high-performance, 16-bit bus transceiver and register from Texas Instruments, designed to meet the stringent requirements of high-speed data transmission and switching. This integrated circuit is a part of the FCT series, which is renowned for its fast propagation delays, low input and output leakage currents, plus reduced power consumption while maintaining high drive capabilities.

Key Features

  • High-Speed Data Transfer: The device is capable of toggling at very high speeds, which makes it ideal for interfacing with high-speed microprocessors and can support the fast switching required for modern digital communication.
  • Low Power Consumption: Despite its high-speed capabilities, the 74FCT162652ATPVCT is designed for low power consumption, making it suitable for power-sensitive applications.
  • Bidirectional Interface: With the bidirectional transceiver functionality, the device can transfer data in both directions, which simplifies board design and enhances data flow control.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, which helps to reduce component count and board space.
  • Edge-Rate Control Circuitry: This feature significantly reduces output signal transitions, which helps to minimize signal noise - a crucial aspect for maintaining signal integrity in high-speed data paths.

Applications

The 74FCT162652ATPVCT is versatile and can be used in various applications. Some common use cases include:

  • Data communication systems
  • Memory interface circuits
  • Networking and telecommunication equipment
  • High-speed microprocessor interfacing

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Moreover, Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed the industry standards for performance, reliability, and longevity.

In conclusion, the 74FCT162652ATPVCT from Texas Instruments is an excellent choice for designers looking for a reliable and high-performance solution for their high-speed digital interfacing needs. Its combination of speed, power efficiency, and design flexibility makes it a valuable component in any advanced digital system.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess