EN
  • EN
  • DE

SN74AVC20T245DGG

Part No SN74AVC20T245DGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATOR BIDIR 56TSSOP / Translation Transceiver 2 Element 10 Bit per Element 3-State Output 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVC
Package Tube
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74AVC20T245
Standard Package 35
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340004-SN74AVC20T245DGG
Ultra Librarian 3D Model Ultra Librarian SN74AVC20T245DGG CAD Model

Description

The SN74AVC20T245DGG is a state-of-the-art dual-supply bus transceiver from Texas Instruments, designed with the modern electronic engineer's needs in mind. This transceiver is part of the AVC family, which is renowned for its low-voltage operation and high-speed data transfer capabilities.

Key Features

  • Dual-Supply Voltage: This device operates with two separate supply voltages, VCCA and VCCB, which allows for translation between different voltage levels, making it ideal for multi-voltage systems.
  • High-Speed Data Transfer: The SN74AVC20T245DGG supports data transfer rates up to 380 Mbps, ensuring rapid communication between devices and systems.
  • Wide Bus Interface: It features a 20-bit interface that provides ample data lines for complex operations and reduces the need for multiple transceivers in a system.
  • Directional Control: Directional control signals (DIR) allow for easy configuration of the transceiver's data flow, either from A to B or B to A.
  • Low Power Consumption: With its advanced design focused on energy efficiency, this device maintains a low power consumption, making it suitable for power-sensitive applications.
  • Robust ESD Protection: The SN74AVC20T245DGG is equipped with robust electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the product in challenging environments.

Applications

The versatile nature of the SN74AVC20T245DGG makes it an excellent choice for a wide range of applications, including:

  • Telecommunications
  • Computing
  • Networking equipment
  • Consumer electronics

Package and Quality

The device comes in a TSSOP (DGG) package, which is designed for space-saving on PCBs while providing excellent thermal performance. Texas Instruments is committed to the highest quality standards, and the SN74AVC20T245DGG is no exception, ensuring reliable performance for your critical applications.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5013 $50.0260
49+ $2.0523 $100.5627
76+ $1.9882 $151.1032
104+ $1.9240 $200.0960
135+ $1.8599 $251.0865
180+ $1.6675 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess