EN
  • EN
  • DE

74AVCH8T245RHLRG4

Part No 74AVCH8T245RHLRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 320Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Family Part Number 74AVCH8T245
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1131168-74AVCH8T245RHLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH8T245RHLRG4 CAD Model

Description

Overview of Texas Instruments 74AVCH8T245RHLRG4

The Texas Instruments 74AVCH8T245RHLRG4 is a state-of-the-art, dual-supply, 8-bit transceiver designed with the purpose of ensuring high-speed, bidirectional communication between two logic domains. This transceiver is part of the AVC (Advanced Very-low-voltage CMOS) family, which is renowned for its low-power consumption and high switching speeds.

Key Features

  • Wide Voltage Range: The device supports a wide voltage range, accommodating 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, which makes it highly versatile for interfacing between different logic levels.
  • High-Speed Data Transfer: With its capability to support data rates up to 380 Mbps, the 74AVCH8T245RHLRG4 is ideal for high-speed data transfer applications.
  • Directional Flexibility: Each data direction is controlled by direction-control (DIR) inputs, which allow for flexible bidirectional data flow.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Bus Hold Function: The transceiver includes a bus hold feature on the data inputs, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.

Applications

The 74AVCH8T245RHLRG4 is suitable for a wide range of applications, especially where there is a need to bridge different voltage domains within a system. Common applications include:

  • Data communication between different logic levels in mixed-voltage systems.
  • Signal translation for microprocessors, microcontrollers, and FPGAs.
  • Interface bridging in multi-voltage platforms such as servers, telecom infrastructure, and computing equipment.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74AVCH8T245RHLRG4 is no exception. It is designed to meet or exceed the stringent industry standards, ensuring long-term performance and reliability for critical applications.

Overall, the Texas Instruments 74AVCH8T245RHLRG4 is an essential component for designers looking to facilitate communication between different voltage domains, all while maintaining system integrity and performance.

You May Also Be Interested in

NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess