EN
  • EN
  • DE

LM2598SX-ADJ

Part No LM2598SX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2598
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 714852-LM2598SX-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2598SX-ADJ CAD Model

Description

Product Overview: Texas Instruments LM2598SX-ADJ

The LM2598SX-ADJ from Texas Instruments is a highly efficient, step-down voltage regulator that comes in a compact package, designed to deliver high performance in a wide range of applications. This adjustable version of the LM2598 series allows for a customizable output voltage, making it a versatile choice for engineers and designers looking to tailor their power supply to specific needs.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.23V to 37V, which can be set with two external resistors.
  • High Efficiency: The regulator operates with an efficiency of up to 77%, reducing heat generation and improving system reliability.
  • Integrated Features: It includes a fixed-frequency oscillator, a precision reference, an error amplifier, an internal soft-start, and a high-efficiency power switch.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device from over-temperature and over-current conditions.
  • Wide Input Voltage Range: The LM2598SX-ADJ supports a wide input voltage range from 4.5V to 40V, accommodating a variety of source voltages.

Applications

The LM2598SX-ADJ is suitable for a multitude of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Reliability

The device is available in a TO-263 package, known for its excellent power dissipation and space-saving footprint. It is designed to meet the rigorous demands of industrial and commercial systems, ensuring long-term reliability and performance.

Conclusion

With its adjustable output voltage, high efficiency, and robust protection features, the LM2598SX-ADJ from Texas Instruments stands out as a reliable and flexible solution for power supply design. Whether for consumer electronics, automotive systems, or industrial machinery, this voltage regulator is engineered to meet the challenges of modern electronic applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9683 $55.7464
18+ $5.7176 $102.9168
28+ $5.5390 $155.0920
38+ $5.3603 $203.6914
49+ $5.1816 $253.8984
65+ $4.6456 $301.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess