EN
  • EN
  • DE

74AVCB164245GRDR

Part No 74AVCB164245GRDR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.4V ~ 3.6V
Voltage - VCCB 1.4V ~ 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-TFBGA
Supplier Device Package 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Family Part Number 74AVCB164245
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131151-74AVCB164245GRDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCB164245GRDR CAD Model

Description

Introducing the 74AVCB164245GRDR from Texas Instruments

The 74AVCB164245GRDR is a state-of-the-art, dual-supply, 16-bit bus transceiver from Texas Instruments, designed with the modern electronic engineer's needs in mind. This device is part of TI's advanced AVC (Advanced Voltage CMOS) family, offering a perfect balance between speed and power consumption, making it ideal for a wide range of data transmission and buffering applications.

With its dual-supply voltage capability, the 74AVCB164245GRDR operates at 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, providing the flexibility to interface between different logic levels ranging from low-voltage CMOS to TTL levels. This feature makes it extremely useful for mixed-voltage system environments, ensuring compatibility and seamless communication between devices operating at different voltage levels.

Key Features

  • Wide Voltage Range: A-side operates at 1.2V to 3.6V, and B-side operates at 1.65V to 5.5V, making it versatile for interfacing between different logic levels.
  • High-Speed Data Transfer: Supports data transfer rates that are suitable for high-performance applications.
  • Low Power Consumption: Designed with power-saving technology, it minimizes power usage during operation, contributing to energy-efficient designs.
  • Bus Hold Function: The integrated bus hold feature prevents floating inputs, which enhances system stability and reduces power consumption.
  • Direction Control: Direction control inputs (DIR) allow for flexible control of data flow, making it easy to manage bidirectional data paths.
  • Output Enable (OE): The OE input allows the user to place the outputs in high-impedance mode, which is useful for multiplexing and preventing bus contention.

The 74AVCB164245GRDR comes in a green, RoHS-compliant, 48-pin TSSOP package (GRD suffix) that is not only environmentally friendly but also space-saving, suitable for compact PCB layouts. Its design ensures minimal crosstalk and signal distortion, providing reliable and high-quality signal integrity for your electronic designs.

Whether you're working on advanced microprocessor/microcontroller interfaces, memory interfacing, or data communication systems, the 74AVCB164245GRDR from Texas Instruments offers the performance and reliability you need to ensure seamless operation and integration into your projects.

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess