Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100ELT20
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262843-SY100ELT20VZG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT20VZG CAD Model

Description

Microchip Technology's SY100ELT20VZG: A High-Speed Differential PECL to TTL Translator

The SY100ELT20VZG is a sophisticated integrated circuit designed by Microchip Technology, catering to the need for high-speed signal translation between differential PECL (Positive Emitter Coupled Logic) and TTL (Transistor-Transistor Logic) interfaces. This device is an ideal choice for applications requiring fast and reliable level translation for interfacing between systems operating at different voltage levels.

Key Features

  • High-Speed Operation: With the capability to operate at speeds exceeding 3GHz, the SY100ELT20VZG is optimized for high-frequency applications, ensuring minimal signal delay and high data integrity.
  • Differential PECL Inputs: The device accepts differential PECL input levels, providing robust noise immunity and signal integrity, which is crucial for high-speed data communications.
  • TTL Output: It translates the input signals to TTL-compatible outputs, allowing for seamless integration with TTL-based logic circuits and microcontrollers.
  • Power Supply Flexibility: The SY100ELT20VZG operates from a 3.3V or 5V power supply, offering versatility for various system designs and compatibility with standard logic levels.
  • Temperature Range: This device is designed to perform reliably over an extended industrial temperature range, making it suitable for demanding environments.
  • Surface-Mount Package: Housed in a compact, surface-mount SOIC-8 package, the SY100ELT20VZG saves valuable board space and is suitable for high-density circuit designs.

Applications

The SY100ELT20VZG is a versatile component that can be employed in a wide range of applications including, but not limited to:

  • High-speed data communication systems
  • Clock distribution networks
  • Telecommunications equipment
  • Test and measurement equipment
  • Computer peripherals

Microchip Technology's commitment to quality ensures that the SY100ELT20VZG meets the stringent requirements of high-speed signal processing applications. With its robust design and compatibility with multiple logic standards, this translator is an essential building block for modern electronic systems requiring high-speed data transfers between different voltage domains.

You May Also Be Interested in

SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.5614
ECAD model for SGM4563YUQN12G/TR
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 6XSON
Need more? Email Us
ECAD model for 74AUP1T45GN,132
Nexperia USA Inc.
NEXPERIA 74AUP1T58GM - LOGIC CIR
Need more? Email Us
ECAD model for 74AUP1T58GM,115
Nexperia USA Inc.
NEXPERIA 74AUP1T57GM - MAJORITY
Need more? Email Us
ECAD model for 74AUP1T57GM,132
Nexperia USA Inc.
IC TRANSLATOR BIDIR 20TSSOP
Lowest to $0.6992
ECAD model for NXB0108PWJ
Hangzhou RuiMeng Technology Co., Ltd.
2 SOT-23-8 Translators, Level Shifters RoHS
Lowest to $0.2299
ECAD model for MS4553S
Nexperia USA Inc.
NEXPERIA 74AUP1T98GM - LOGIC CIR
Need more? Email Us
ECAD model for 74AUP1T98GM,132
NXP / Nexperia
IC TRANSLATOR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 6 Channel 16-DHVQFN (2.5x3.5)
Lowest to $0.8822
ECAD model for NVT2006BQ,115
ON Semiconductor
Translation - Voltage Levels DUAL I2C BUS
Lowest to $1.9557
ECAD model for PCA9306FMUTAG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention