EN
  • EN
  • DE

MC100EPT622FAR2G

Part No MC100EPT622FAR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR LVTTL/CMOS-PECL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 10
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 1072829-MC100EPT622FAR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EPT622FAR2G CAD Model

Description

The MC100EPT622FAR2G is a high-performance integrated circuit from ON Semiconductor, designed to deliver exceptional signal conditioning in a wide range of applications. This device is a part of the ECLinPS MAX™ family, which is renowned for its high-speed and low-power consumption, making it an ideal choice for critical data transmission and timing applications.

Key Features

  • Technology: The MC100EPT622FAR2G utilizes advanced SiGe technology, providing a perfect balance between high speed and low power operation.
  • Functionality: It is a 3.3V ECL to TTL translator, which allows seamless integration between ECL-based systems and TTL logic, thus enabling compatibility across different logic families.
  • Performance: With a propagation delay of typically 500 ps, the device ensures rapid signal processing, which is crucial for high-speed computing and networking.
  • Temperature Range: The device operates within an extended industrial temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • Package: It comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications without compromising on performance.

Applications

The MC100EPT622FAR2G is versatile and can be used in a variety of applications including:

  • High-speed data communication systems
  • Signal conditioning and data acquisition systems
  • Automated test equipment (ATE)
  • Clock distribution networks
  • Networking and telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EPT622FAR2G meets stringent quality standards, ensuring reliable performance for critical applications. With its robust design and ON Semiconductor's reputation for reliability, this device is a trusted component for engineers and designers looking to enhance system performance while maintaining power efficiency.

For detailed specifications, technical data, and application support, customers are encouraged to contact ON Semiconductor or visit their official website for more information on the MC100EPT622FAR2G and other products in the ECLinPS MAX™ family.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0286 $81.0858
6+ $22.1773 $133.0638
9+ $21.4843 $193.3587
12+ $20.7912 $249.4944
15+ $20.0982 $301.4730
20+ $18.0191 $360.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess