Product Overview: MC10H602FNG from ON Semiconductor
The MC10H602FNG is a high-speed, low-power logic level translator manufactured by ON Semiconductor, designed to address the need for interfacing between systems operating at different voltage levels. This versatile component is a quintessential solution for mixed-voltage applications in a variety of electronic systems.
Key Features
- Voltage Translation: The MC10H602FNG is capable of translating signals between two distinct logic levels, making it ideal for interfacing between different digital systems.
- High Speed: With its ability to support high-speed data transmission, this device is well-suited for applications that require rapid communication between components.
- Power Efficiency: The device is designed for low power consumption, helping to reduce the overall energy requirements of the systems in which it is used.
- Package Type: It comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and reliable connectivity for PCB integration.
Applications
The MC10H602FNG is widely applicable in various fields, including but not limited to:
- Telecommunications
- Data communication equipment
- Signal integrity applications
- High-speed data acquisition systems
- Computing interfaces
Technical Specifications
Some of the critical specifications of the MC10H602FNG include:
- Logic Type: Translator
- Input Type: ECL
- Output Type: TTL
- Number of Functions: 1
- Number of Inputs: 4
- Number of Outputs: 4
- Operating Temperature Range: -40°C to +85°C
Quality and Reliability
ON Semiconductor is committed to quality and reliability, and the MC10H602FNG is no exception. It is built to meet high industry standards, ensuring stable performance across various environmental conditions and usage scenarios.
For detailed product specifications, technical documents, and more information on the MC10H602FNG, visit ON Semiconductor's official website or contact their customer support team.