EN
  • EN
  • DE

LMK04906BISQE/NOPB

Part No LMK04906BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK JITTER CLNR/MULT 64WQFN / Clock Generator 0.001MHz to 500MHz-IN 2600MHz-OUT 64-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PLLatinum
Packaging Reel package
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.6GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-WQFN (9x9)
Win Source Part Number 779500-LMK04906BISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMK04906
Introduction Date June 15, 2012
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMK04906BISQE/NOPB CAD Model

Description

The LMK04906BISQE/NOPB is a high-performance, low-noise clock generator from Texas Instruments designed to meet the stringent requirements of communication infrastructure, data converters, and wireless base station applications. This device is part of the LMK series, which is renowned for its capability to generate highly stable and precise clock signals.

Key Features

  • Multiple Outputs: The device features up to 14 programmable outputs, providing flexibility for various clocking needs within a system. This allows designers to use a single clock generator for multiple subsystems, reducing component count and complexity.
  • Integrated PLLs: With dual PLLs (Phase-Locked Loops), the LMK04906BISQE/NOPB can generate multiple frequencies with excellent jitter performance, which is crucial for high-speed digital signal processing.
  • Low-Noise Performance: The device boasts low-noise clock generation, which is essential for maintaining signal integrity in sensitive RF and mixed-signal applications.
  • Programmable: Users can program the device through an I²C or SPI interface, allowing for easy integration and customization within a design.
  • Supply Voltage: The device operates on a core supply voltage of 3.3V, which is compatible with most contemporary digital systems.

Applications

  • Wireless Infrastructure (LTE, WCDMA, WiMAX, GSM)
  • Networking Equipment (Routers, Switches, Servers)
  • Data Conversion (ADCs/DACs)
  • Test and Measurement Equipment

The LMK04906BISQE/NOPB comes in a surface-mount, 64-WQFN (Quad Flat No-Leads) package, making it suitable for compact and high-density board designs. Its robust design and advanced features ensure reliable performance in a wide range of operating conditions, making it an ideal choice for designers looking to optimize their clocking solutions with a trusted and versatile component.

Texas Instruments provides extensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of the LMK04906BISQE/NOPB into various applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3623 $52.7246
5+ $21.6306 $108.1530
8+ $20.9547 $167.6376
10+ $20.2787 $202.7870
13+ $19.6027 $254.8351
18+ $17.5749 $316.3482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess