EN
  • EN
  • DE

74ALVCH162836GRG4

Part No 74ALVCH162836GRG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130948-74ALVCH162836GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162836GRG4 CAD Model

Description

Product Overview: 74ALVCH162836GRG4

The 74ALVCH162836GRG4 is a high-performance, 18-bit universal bus driver designed by Texas Instruments, a leader in semiconductor technology. This integrated circuit is part of the ALVCH series, which is known for its advanced low-voltage CMOS logic operating at 1.65V to 3.6V. This makes the 74ALVCH162836GRG4 an ideal choice for use in systems that require minimal power consumption without sacrificing speed and performance.

Key Features

  • High-Speed Operation: The device is capable of operating at high speeds, with a typical output transition time of just 3.3 ns, ensuring rapid signal processing for time-sensitive applications.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and power-sensitive designs.
  • Wide Voltage Range: The device supports a broad voltage range, accommodating various logic levels and interfacing needs.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: This design optimizes the PCB layout by facilitating easy routing of signals from input to output.

Applications

The 74ALVCH162836GRG4 is versatile and can be used in a wide array of applications. It is particularly well-suited for memory address driving and all types of data communication signaling. Its high-speed capabilities make it an excellent choice for telecommunications, computing, and high-speed data acquisition and processing systems.

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the 74ALVCH162836GRG4 is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and durability for the lifetime of the product.

Environmental Compliance

Furthermore, the 74ALVCH162836GRG4 is environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) standards, which restrict the use of certain hazardous materials found in electrical and electronic products.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess