EN
  • EN
  • DE

74ALVCH162601DLRG4

Part No 74ALVCH162601DLRG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130944-74ALVCH162601DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162601DLRG4 CAD Model

Description

Product Overview: 74ALVCH162601DLRG4 from Texas Instruments

The 74ALVCH162601DLRG4 is a high-performance, 18-bit universal bus driver from Texas Instruments, designed with advanced technology to provide a seamless interface for various digital systems. This integrated circuit is part of the 'ALVCH' family, which stands for Advanced Low-Voltage CMOS High-Speed. It is particularly suitable for applications that demand low power consumption without compromising on speed and reliability.

Constructed with an advanced 3.3V CMOS technology, the 74ALVCH162601DLRG4 offers a robust feature set that includes bus hold data inputs, which eliminate the need for external pull-up or pull-down resistors to hold unused or floating data inputs at a valid logic level. This feature simplifies PCB design and enhances system reliability.

One of the key attributes of this product is its ability to operate with a minimal data skew, which is essential for maintaining data integrity across high-speed data paths. Furthermore, the device is equipped with edge-rate control circuitry that significantly reduces the noise generated by high-speed transitions, making it an ideal choice for noise-sensitive applications.

The 74ALVCH162601DLRG4 supports bi-directional data flow and dual-edge clocking, which enables it to provide high bandwidth and versatility in handling data transmission. Its low on-state resistance ensures that the device remains energy-efficient, thus making it a suitable option for battery-operated devices.

For ease of use, the device is packaged in a 56-pin SSOP (Shrink Small Outline Package), which not only saves space but also offers excellent thermal performance. The 74ALVCH162601DLRG4 is fully specified for partial-power-down applications using Ioff, which helps in preventing damaging current backflow through the device when it is powered down.

In summary, the 74ALVCH162601DLRG4 from Texas Instruments is a versatile and reliable solution for system designers looking to optimize their high-speed digital interfaces. With its advanced features and power-saving capabilities, it is well-suited for a wide range of applications, including computing, networking, telecommunications, and industrial systems.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
NXP / Nexperia
56-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess