EN
  • EN
  • DE

74ALVCH162525GRE4

Part No 74ALVCH162525GRE4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC UNIV BUS TXRX 18BIT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Universal Bus Transceiver, CMOS
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA; 12mA, 12mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74ALVCH162525
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1130942-74ALVCH162525GRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162525GRE4 CAD Model

Description

Product Overview: 74ALVCH162525GRE4

The 74ALVCH162525GRE4 is a high-performance, 16-bit bus transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication in data bus and signal path applications. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family and is optimized for 3.3V VCC operation while providing 5V tolerant I/O ports, making it suitable for mixed-voltage environments and ensuring compatibility with older 5V systems.

Key Features

  • High-Speed Data Transfer: The device is capable of transferring data at speeds that are suitable for demanding applications, ensuring efficient communication between devices.
  • Low-Voltage Operation: With a 3.3V operating voltage, the 74ALVCH162525GRE4 is designed for low-power consumption, which is essential for energy-sensitive designs.
  • 5V Tolerant I/O: The inputs and outputs are 5V tolerant, allowing for seamless integration with legacy systems that operate at higher voltages.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • Power-Off Protection: The device provides power-off protection for all inputs and outputs, ensuring that the device remains undamaged if powered down while inputs are active.
  • Flow-Through Architecture: The pinout design of the 74ALVCH162525GRE4 facilitates easy PCB layout with a flow-through architecture that simplifies board routing.

Applications

The 74ALVCH162525GRE4 is ideal for a wide range of applications, including:

  • High-speed data paths and buffering in servers and routers
  • Signal routing and bus isolation in computing and telecommunications
  • Interface translation in multi-voltage systems
  • Memory interface and backplane connectivity

With its robust design and advanced features, the 74ALVCH162525GRE4 from Texas Instruments is an excellent choice for designers looking to enhance their systems with a reliable, high-speed bus transceiver. Its versatility and performance make it an indispensable component for modern electronic systems requiring high-speed bidirectional data transfer and interfacing.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56BGA / Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess