EN
  • EN
  • DE

74ALVC164245ZQLR

Part No 74ALVC164245ZQLR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT 3.3-V TO 5-V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 56BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFBGA
Supplier Device Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Family Part Number 74ALVC164245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130906-74ALVC164245ZQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245ZQLR CAD Model

Description

Product Overview: 74ALVC164245ZQLR

The 74ALVC164245ZQLR is a high-performance, low-voltage CMOS bidirectional transceiver manufactured by Texas Instruments. This integrated circuit is designed for asynchronous communication between data buses and targets applications that require high-speed, low-power data transfer with voltage level translation capability.

Key Features

  • Voltage Range: Operates at 1.65V to 3.6V, making it ideal for low-voltage applications that also require interfacing with 5V logic levels without the need for external level shifters.
  • High-Speed Data Transfer: Supports data transfer rates up to 250 Mbps, ensuring swift data communication between devices or systems.
  • Bi-Directional Interface: Features 16-bit dual-supply bus transceiver with 3-state outputs, enabling bidirectional data flow with individual direction controls for each side of the bus.
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.
  • Low Power Consumption: Its low-power design minimizes power dissipation, which is critical for battery-powered and power-sensitive applications.
  • Robust ESD Protection: Offers excellent protection against electrostatic discharge, ensuring the reliability and longevity of the product in challenging environments.

Applications

The 74ALVC164245ZQLR transceiver is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Package and Quality

This product is available in a 48-pin lead-free package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. Texas Instruments is committed to maintaining high-quality standards, and the 74ALVC164245ZQLR is no exception, meeting stringent quality control criteria.

Conclusion

The 74ALVC164245ZQLR from Texas Instruments is a state-of-the-art transceiver that offers a blend of high-speed data transfer, low-voltage operation, and robust protection features. Its bidirectional capability and built-in bus hold function make it a highly integrated solution for modern electronic systems requiring reliable and efficient interconnectivity between different voltage domains.

You May Also Be Interested in

ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess