EN
  • EN
  • DE

74AVC8T245RHLRG4

Part No 74AVC8T245RHLRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 320Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Family Part Number 74AVC8T245
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1131146-74AVC8T245RHLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC8T245RHLRG4 CAD Model

Description

The 74AVC8T245RHLRG4 is a high-performance, dual-supply, 8-bit transceiver from Texas Instruments. It is designed with the purpose to ensure seamless data communication between two buses of differing voltage levels. This particular device is a part of the 74AVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Voltage-Level Translation: The device is capable of translating voltages between 1.2V and 3.6V on the A side and 1.65V to 5.5V on the B side, making it highly versatile for multi-voltage systems.
  • High-Speed Operation: It supports high-speed data transfer rates, making it suitable for high-performance applications that require quick and efficient data handling.
  • Bi-Directional Interface: With its bi-directional data path, the transceiver allows for data flow in both directions, providing a flexible solution for two-way communication.
  • Low Power Consumption: It is designed for low power consumption, which is crucial for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuitry, safeguarding it from potential damage due to static electricity.
  • Multiple Package Options: The 74AVC8T245RHLRG4 is available in a variety of packages, including the small-outline package, which is suitable for space-constrained applications.

Applications

The Texas Instruments 74AVC8T245RHLRG4 is ideal for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Consumer Electronics
  • Data Communication Systems
  • Enterprise Servers and Networking Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74AVC8T245RHLRG4 is no exception. It is manufactured using the latest semiconductor processes and is subjected to rigorous testing to ensure it meets the highest industry standards for performance and longevity.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3984 $51.7920
310+ $0.3269 $101.3390
475+ $0.3167 $150.4325
655+ $0.3065 $200.7575
845+ $0.2963 $250.3735
1,130+ $0.2656 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess