EN
  • EN
  • DE

MC100EPT25DTR2G

Part No MC100EPT25DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description -3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EPT
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal ECL
Output Signal LVTTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216803-MC100EPT25DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC100EPT25
Introduction Date May 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100EPT25DTR2G CAD Model

Description

The MC100EPT25DTR2G is a high-performance, dual differential ECL to TTL translator integrated circuit from ON Semiconductor, a leader in energy-efficient innovations. This device is specifically designed to bridge the gap between two different logic levels, providing seamless communication in mixed-voltage systems. It is an essential component for applications requiring the conversion of ECL (Emitter Coupled Logic) level signals to TTL (Transistor-Transistor Logic) levels.

Key Features

  • High-Speed Operation: The MC100EPT25DTR2G is capable of handling high-speed signal processing, making it suitable for demanding applications such as telecommunications and advanced computing.
  • Dual Channel: With two independent channels, this translator can handle multiple signals simultaneously, providing flexibility in circuit design.
  • Power Supply: The device operates on a 3.3V power supply, which is a common voltage level for contemporary digital systems, ensuring compatibility with a broad range of components.
  • Temperature Range: It is designed to work in a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Surface-Mount Package: The MC100EPT25DTR2G comes in a TSSOP-8 package, which is suitable for compact PCB layouts and is ideal for space-constrained applications.

Applications

The versatility of the MC100EPT25DTR2G makes it an excellent choice for a variety of applications, including:

  • High-speed data communication
  • Signal conversion in mixed ECL/TTL environments
  • Networking equipment
  • Test and measurement systems
  • Server and storage platforms

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous standards of the electronics industry. The MC100EPT25DTR2G is manufactured with precision and undergoes extensive testing to ensure it meets ON Semiconductor's quality and reliability criteria. Customers can trust this device for critical applications where consistent performance is a must.

Environmental Compliance

The MC100EPT25DTR2G is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) standards, which restricts the use of certain hazardous materials in electronic and electrical equipment. This commitment to sustainability makes ON Semiconductor a responsible choice for environmentally conscious companies.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3083 $57.2332
9+ $11.7402 $105.6618
14+ $11.3733 $159.2262
19+ $11.0064 $209.1216
24+ $10.6395 $255.3480
32+ $9.5389 $305.2448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess