EN
  • EN
  • DE

74ACT16245DGGRG4

Part No 74ACT16245DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN54ACT16245, 74ACT16245 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130468-74ACT16245DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16245DGGRG4 CAD Model

Description

Product Overview: 74ACT16245DGGRG4 from Texas Instruments

The 74ACT16245DGGRG4 is a high-speed, 16-bit bidirectional transceiver from Texas Instruments, designed to provide seamless data flow between two buses of different voltage domains. Crafted with meticulous attention to performance and reliability, this transceiver is part of the 74ACT family, known for its advanced CMOS technology that offers a perfect blend of speed and power efficiency.

Key Features:

  • High-Speed Data Transfer: The device is capable of handling fast data transfer rates, making it suitable for interfacing with high-speed microprocessors and other sophisticated digital systems.
  • Bi-Directional Interface: With its bidirectional data path, the 74ACT16245DGGRG4 allows for two-way communication between buses, enabling versatile applications in complex digital circuits.
  • 16-Bit Bus Transceiver: The wide bus width ensures that a significant amount of data can be transferred in parallel, increasing the overall data throughput and system efficiency.
  • Tri-State Outputs: The transceiver features tri-state outputs which can be placed in a high-impedance state, thus allowing for bus sharing and reducing the risk of bus contention.
  • Low Power Consumption: It operates with a low power dissipation, a hallmark of the 74ACT series, which is crucial for battery-powered and energy-sensitive applications.
  • Multiple Voltage Compatibility: This device is designed to work with multiple voltage levels, facilitating its integration into systems with different logic levels.

Applications:

The 74ACT16245DGGRG4 is versatile and can be used in a wide range of applications, including:

  • Data communication between different system domains
  • Memory interfacing and data buffering
  • Signal routing and bus isolation
  • Microprocessor or microcontroller interface
  • Networking and telecommunication systems
  • Industrial control and automation

Package and Quality:

Encased in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, the 74ACT16245DGGRG4 offers a compact footprint suitable for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, ensuring that this transceiver meets the stringent requirements of modern electronic systems.

With its robust feature set and Texas Instruments' reputation for quality, the 74ACT16245DGGRG4 stands out as a smart choice for designers looking to bridge communication between different digital buses with speed and efficiency.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1364 $50.1824
39+ $2.5735 $100.3665
61+ $2.4931 $152.0791
83+ $2.4127 $200.2541
108+ $2.3322 $251.8776
144+ $2.0910 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess