EN
  • EN
  • DE

74ACT11109N

Part No 74ACT11109N
Manufacturer Texas Instruments
Catalog Hard To Find
Description DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1130423-74ACT11109N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11109N CAD Model

Description

The 74ACT11109N is a high-performance, CMOS logic-level, quadruple positive-edge-triggered J-K flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced IC is part of TI's 74ACT series, known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: J-K Flip-Flop
  • Flip-Flop Type: Positive Edge Triggered
  • Output Type: Differential
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: PDIP-16
  • Propagation Delay Time: 9ns at 5V
  • IC Channels: 4 Channel
  • Mounting Type: Through Hole

Product Description

The 74ACT11109N is tailored for high-speed, synchronous sequential logic applications requiring reliable edge-triggered flip-flop capabilities. Each flip-flop has independent J, K, preset (PRE), and clear (CLR) inputs, and Q and Q-bar outputs. The J and K inputs must be stable just prior to the rising edge of the clock pulse (CLK) for predictable operation. When the preset and clear inputs are both low, the Q output will be set high, and the Q-bar output will be set low, irrespective of the other inputs.

This device features a wide operating voltage range and is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Applications

The 74ACT11109N is suitable for a variety of digital applications, including:

  • Counter and Divider Circuits
  • Control Registers
  • Memory Address Registers
  • Toggle Circuits
  • Synchronous State Machine Design

With its robust design and reliable performance, the 74ACT11109N is a versatile component for designers and engineers looking to implement precise timing and control within their digital systems.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess