EN
  • EN
  • DE

6PADC3101TRGERQ1

Part No 6PADC3101TRGERQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 96K 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ADC, Audio - 96k DSP, I²S 24-VQFN (4x4)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name 6PADC3101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-36541-1, 296-36541-1, 296-36541-2, -296-36541-1-ND, TLV320ADC3101-Q1, 296-36541-6, 6PADC3101TRGERQ1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910231-6PADC3101TRGERQ1
Ultra Librarian 3D Model Ultra Librarian 6PADC3101TRGERQ1 CAD Model

Description

Product Overview: 6PADC3101TRGERQ1 from Texas Instruments

The 6PADC3101TRGERQ1 is a highly sophisticated, automotive-qualified component manufactured by Texas Instruments, designed to cater to the rigorous demands of the automotive industry. This product is part of Texas Instruments' extensive portfolio of integrated circuits that are optimized for reliability, performance, and advanced functionality in vehicular applications.

Key Features

  • High Precision: The 6PADC3101TRGERQ1 is built for precise measurements, which is crucial for automotive systems where accuracy is paramount for safety and performance.
  • Durability: As an automotive-grade product, it is engineered to withstand extreme temperature ranges, vibrations, and other challenging conditions commonly found in automotive environments.
  • Integration: This device is designed to integrate seamlessly with other systems and components within a vehicle, ensuring compatibility and smooth operation.
  • Low Power Consumption: Energy efficiency is a key consideration in automotive design, and the 6PADC3101TRGERQ1 is optimized to operate with minimal power draw, thus contributing to the overall efficiency of the vehicle.

Applications

The 6PADC3101TRGERQ1 is versatile and can be employed in a variety of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain systems
  • Infotainment and telematics
  • Sensor interfaces
  • Vehicle dynamics control

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent automotive standards. The 6PADC3101TRGERQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. It is also manufactured in facilities that are certified to the ISO/TS 16949 standard, which is specifically designed for the automotive sector, focusing on defect prevention and the reduction of variation and waste in the supply chain.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design support, directly from the Texas Instruments website. TI also provides customer service and technical support to assist with the integration of the 6PADC3101TRGERQ1 into your automotive projects.

The 6PADC3101TRGERQ1 from Texas Instruments represents a blend of advanced technology, robust design, and automotive-focused engineering, making it an ideal choice for next-generation vehicle systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3579 $53.5790
23+ $4.3962 $101.1126
36+ $4.2589 $153.3204
49+ $4.1215 $201.9535
63+ $3.9841 $250.9983
84+ $3.5720 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess