EN
  • EN
  • DE

5962-8771001PA

Part No 5962-8771001PA
Manufacturer Texas Instruments
Catalog Hard To Find
Description DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1129380-5962-8771001PA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8771001PA CAD Model

Description

Product Overview: 5962-8771001PA

The 5962-8771001PA is a high-performance, precision operational amplifier from Texas Instruments. This product is part of a series of components designed to meet the stringent requirements of military and aerospace applications. Known for its reliability and robustness, this op-amp is an ideal choice for mission-critical systems where failure is not an option.

Key Features

  • High Precision: The 5962-8771001PA provides excellent accuracy and stability, making it suitable for precision instruments and measurement systems.
  • Wide Operating Temperature Range: This device is capable of operating over a wide range of temperatures, from -55°C to +125°C, ensuring performance in extreme conditions.
  • Radiation Hardened: It is designed to withstand the effects of radiation, a critical feature for space and high-altitude applications.
  • Durable: The construction of the 5962-8771001PA is rugged, offering enhanced durability and a long operational lifespan.
  • Low Noise: It exhibits low noise characteristics, which is essential for high-fidelity signal processing.
  • Versatile Power Supply Range: The device supports a wide range of power supply voltages, adding to its versatility in different circuit configurations.

Applications

The 5962-8771001PA is used in a variety of applications where precision and reliability are paramount. These include:

  • Navigation systems
  • Satellite and communications equipment
  • Avionics
  • Medical instrumentation
  • High-reliability industrial applications

Quality and Certification

As with all Texas Instruments products, the 5962-8771001PA meets the highest quality standards. It is manufactured in facilities that are certified for aerospace and defense industry standards, ensuring that each unit meets the rigorous specifications required for military-grade components.

Conclusion

The 5962-8771001PA operational amplifier represents Texas Instruments' commitment to providing high-quality, reliable components for the most demanding applications. With its precision performance and durable design, it stands as an excellent choice for engineers looking to integrate a trusted op-amp into their systems.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Rohm Semiconductor
Need more? Email Us
Vishay
Need more? Email Us
Genesys
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess