EN
  • EN
  • DE

54LS139A/BEAJC

Part No 54LS139A/BEAJC
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205680-54LS139A/BEAJC
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS139A/BEAJC CAD Model

Description

Product Overview: 54LS139A/BEAJC by Texas Instruments

The 54LS139A/BEAJC is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit produced by Texas Instruments. This device is designed to provide efficient solutions for a variety of digital applications, particularly in systems that require the decoding or demultiplexing of signals. It is well-suited for usage in military and aerospace environments due to its robust packaging and operational specifications.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Logic Family: LS
  • Number of Circuits: Dual
  • Output Current: High/Low
  • Propagation Delay Time: Fast switching times suitable for high-speed applications
  • Operating Temperature Range: Specified for military applications
  • Package / Case: Ceramic, J-Lead
  • Mounting Type: Through Hole

Functional Description

The 54LS139A/BEAJC consists of two individual 2-line to 4-line decoders in a single package. Each section functions independently, but shares the same input lines. When the enable (G) input is held high, the decoder's outputs are forced low. Conversely, when the enable input is low, the selected output will go low as the corresponding input line is selected, thus providing a decoded output. This makes the device an excellent choice for reducing the number of lines needed to transmit multiple signals.

Applications

Due to its versatility and performance characteristics, the 54LS139A/BEAJC is ideal for a wide range of applications, including:

  • Memory address decoding
  • Data routing
  • Control signal generation
  • Function selection in complex digital systems
  • Military and aerospace technology

Quality and Reliability

As with all Texas Instruments products, the 54LS139A/BEAJC is manufactured to the highest quality standards. The device is encapsulated in a durable ceramic package, ensuring reliable operation under extreme environmental conditions. Its military-grade specifications guarantee performance in the most demanding applications, where precision and durability are paramount.

Whether you're designing a sophisticated military communication system or a high-speed digital computer, the 54LS139A/BEAJC from Texas Instruments provides the reliability and functionality necessary for your decoding and demultiplexing needs.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Molex, LLC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Xilinx Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess