EN
  • EN
  • DE

RAC10-12SB

Part No RAC10-12SB
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 10W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Enclosed AC DC Converters Uitgang 12V - - - 833mA 90 ~ 264 VAC Input
Manufacturer Recom Power
Series POWERLINE RAC10-B (10W)
Package Box
Part Status Not For New Designs
Operating Temperature Range -25°C ~ 70°C (With Derating)
Mounting Through Hole
Package 4-DIP Module
Family Name RAC10-12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number RAC1012SB, 945-1076, 21000024
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931481-RAC10-12SB
Ultra Librarian 3D Model Ultra Librarian RAC10-12SB CAD Model

Description

The RAC10-B (10W) POWERLINE series enclosed AC DC converters are a reliable and efficient solution for your power supply needs.

  • Output: 12V and 833mA
  • Input Voltages: 90 to 264 VAC
  • Family Name: RAC10-12
  • Package: 4-DIP module
  • Mounting Style: through-hole
  • Operating Temperature Range: -25°C to 70°C (with derating)
  • Design Status: not for new designs
  • Popularity: high
  • Package Contains: eight converters
  • REACH: unaffected
  • Compliance: EAR99

You May Also Be Interested in

CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.0336 $93.0336
2+ $76.3353 $152.6706
3+ $73.9500 $221.8500
4+ $71.5644 $286.2576
5+ $69.1790 $345.8950
6+ $62.0225 $372.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess