EN
  • EN
  • DE
  • IT

APM32F051K8T6

Part No APM32F051K8T6
Manufacturer Geehy
Catalog Custom Parts (0 - A)
Description APM32F051K8T6 Geehy / Apex Semi Microcontroller MCU Arm Cortex M0+ 48MHz 64 Flash 8 SRAM 25 I/O 2~3.6V LQFP32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182119-APM32F051K8T6
Categories Custom Parts
Manufacturer Geehy
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APM32F051K8T6 CAD Model

Description

The APM32F051K8T6 is a microcontroller unit (MCU) from Geehy Semiconductor. It belongs to the APM32 family, which is based on the ARM Cortex-M0+ core. This MCU is designed for a wide range of embedded applications, offering a balance of performance, power efficiency, and cost-effectiveness.

Applications

  • Industrial Control: Used in motor control, sensor interfacing, and automation systems.
  • Consumer Electronics: Found in devices like wearables, smart home appliances, and remote controls.
  • IoT Devices: Suitable for applications such as environmental monitoring, smart sensors, and connected devices.
  • Medical Devices: Employed in portable medical equipment and healthcare monitoring systems.
  • Automotive Applications: Used in automotive electronics, such as body control modules and sensor interfaces.

Features

  • ARM Cortex-M0+ Core: Provides a balance of performance and power efficiency.
  • High-Speed Internal Oscillator: Enables accurate timing and clock control.
  • Multiple Communication Interfaces: Includes UART, SPI, I2C for versatile connectivity.
  • Timers: Offers multiple timers for various timing and control applications.
  • GPIO Pins: Provides flexible input/output capabilities.
  • Flash Memory: Contains on-chip flash memory for program storage.
  • SRAM: Includes static RAM for data storage.
  • Analog-to-Digital Converter (ADC): Allows for analog signal measurement.

Benefits

  • Low Power Consumption: Enables longer battery life in portable devices.
  • High Performance: Delivers sufficient processing power for a variety of embedded tasks.
  • Flexible Connectivity: Supports a wide range of communication protocols.
  • Easy Development: Supported by comprehensive development tools and software libraries.
  • Cost-Effective: Provides a competitive price point for budget-sensitive applications.

Additional Details

The APM32F051K8T6 typically operates at clock speeds up to 48 MHz. It includes up to 64KB of Flash memory and 8KB of SRAM. The device incorporates peripherals such as a 12-bit ADC, multiple timers, and communication interfaces like UART, SPI, and I2C. It operates within a voltage range of 2.0V to 3.6V and is available in various packages, including a LQFP48 package. Comprehensive datasheets and reference manuals provide detailed electrical characteristics, pin configurations, and programming guidelines. Development support includes IDEs, compilers, and debuggers, along with software libraries and example code to facilitate rapid prototyping and application development. The APM32F051K8T6 is a versatile microcontroller suitable for a broad spectrum of embedded applications, balancing performance, power efficiency, and cost-effectiveness. The K8T6 designation likely refers to the specific memory configuration and package type.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Conexant Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Qualcomm
Lowest to $7.9791
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess