EN
  • EN
  • DE

54F151AFMQB

Part No 54F151AFMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Mux
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Inputs 8
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1208884-54F151AFMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F151AFMQB CAD Model

Description

The 54F151AFMQB is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is designed to cater to a wide range of applications requiring reliable and efficient data multiplexing.

Key Features

  • Functionality: At its core, the 54F151AFMQB is an 8-input multiplexer that provides the ability to select one of the eight data inputs to the output, based on the selection inputs provided.
  • Logic Family: The device is part of the 54 series, known for its fast switching speeds and military-grade performance, ensuring operation in demanding environments.
  • Package Type: It comes in a durable Flat Pack, which is suitable for applications with space constraints and those requiring surface-mount technology.
  • Operating Temperature: The 54F151AFMQB is designed to operate over a wide temperature range, making it an ideal choice for military and aerospace applications that may encounter extreme conditions.

Applications

The versatility of the 54F151AFMQB allows it to be used in various high-end applications. It is particularly useful in:

  • Data routing and signal gating
  • Control systems for military and aerospace industries
  • Communication systems requiring high-speed data processing
  • Complex data management systems where multiple input sources need to be managed efficiently

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the 54F151AFMQB is no exception. The device is manufactured using state-of-the-art technology and is subjected to rigorous testing to ensure its performance under the harshest conditions. Its compliance with military specifications further attests to its reliability and durability.

Conclusion

In summary, the 54F151AFMQB from Texas Instruments is a robust, high-speed 8-input multiplexer that offers exceptional performance for sophisticated electronic systems. Whether for military, aerospace, or advanced communication applications, this product is engineered to meet the highest standards of reliability and functionality.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Qualcomm
Lowest to $7.9791
Anachip Corp
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess