EN
  • EN
  • DE

30003-642AS8050

Part No 30003-642AS8050
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217016-30003-642AS8050
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30003-642AS8050 CAD Model

Description

Product Overview: 30003-642AS8050

The 30003-642AS8050 is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern electronics. This versatile chip boasts a range of features that make it an ideal choice for a wide array of applications, including but not limited to, consumer electronics, automotive systems, and industrial control units.

Key Features

  • High Precision: The 30003-642AS8050 delivers exceptional accuracy and stability, which is crucial for applications requiring precise measurements and control.
  • Low Power Consumption: Engineered for efficiency, this IC ensures minimal power usage, thereby extending the battery life of portable devices and reducing energy costs in stationary applications.
  • Advanced Connectivity: With built-in support for various communication protocols, this product enables seamless integration with other components and systems, enhancing interoperability and ease of use.
  • Robust Performance: Texas Instruments' commitment to quality means that the 30003-642AS8050 is designed to perform reliably in harsh environments and under extreme conditions.
  • Compact Form Factor: The small footprint of the chip allows for its use in space-constrained applications, without compromising on functionality or performance.

Applications

The versatility of the 30003-642AS8050 makes it suitable for a variety of applications, including:

  • Smart home devices
  • Automotive systems, such as navigation and infotainment
  • Industrial automation and process control
  • Portable health monitoring devices
  • Energy management systems

Why Choose the 30003-642AS8050?

With its combination of precision, efficiency, and durability, the 30003-642AS8050 from Texas Instruments stands out as a top-tier component for any project requiring a high-quality integrated circuit. Its adaptability to various communication standards and compact design makes it a forward-thinking solution for designers and engineers looking to create sophisticated, next-generation electronic products.

For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess