EN
  • EN
  • DE

54F273DMQB

Part No 54F273DMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin CDIP Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 95 MHz
High Level Output Current -1 mA
Low Level Output Current 20 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 11 ns
RoHS Non-Compliant
Win Source Part Number 1197576-54F273DMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54F273DMQB CAD Model

Description

Introducing the 54F273DMQB from Texas Instruments

The 54F273DMQB is a high-performance, octal D-type flip-flop integrated circuit brought to you by Texas Instruments, a leader in semiconductor innovation. This device is designed to provide the ultimate solution for storage applications where the alignment of data bits is critical. The 54F273DMQB is characterized by its robustness and reliability, making it an excellent choice for demanding environments and applications.

Key Features

  • Octal D-type Flip-Flops: With 8 flip-flops integrated into a single package, this device allows for the simultaneous storage of 8 data bits, making it highly efficient for data buffering and storage applications.
  • Edge-Triggered Design: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, ensuring precise timing and synchronization within digital systems.
  • Clear Function: A dedicated clear input is provided for each flip-flop, allowing for the synchronous resetting of the device, which is essential for initializing systems and error recovery processes.
  • High-Speed Performance: The 54F273DMQB offers fast propagation delays and high clock frequencies, which are crucial for high-speed digital circuits and applications requiring quick data processing.
  • Durable Military Grade: As part of Texas Instruments' military-grade product offerings, this device is built to meet stringent standards, ensuring operation under extreme conditions and in critical applications.
  • Wide Operating Temperature Range: The device is designed to function over a broad temperature range, accommodating the diverse thermal environments that military and aerospace applications often encounter.

Applications

The versatile nature of the 54F273DMQB makes it well-suited for a variety of applications, including:

  • Buffer registers
  • Control registers
  • State machines
  • System initialization and control

With its combination of durability, performance, and Texas Instruments' commitment to quality, the 54F273DMQB is an excellent choice for designers looking to incorporate reliable data storage and synchronization into their systems. Whether for aerospace, defense, or other critical applications, this device delivers the performance and reliability needed to maintain the integrity of digital processes.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
Need more? Email Us
Qualcomm
Lowest to $7.9791
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess