The NSMD035-33V is a Transient Voltage Suppressor (TVS) diode manufactured by TECHFUSE. This device is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning strikes, inductive load switching, and other surge events. It provides a fast response time and low clamping voltage to divert excess energy away from the protected circuitry.
Applications
- Data lines protection
- I/O ports protection
- Microcontroller protection
- Automotive electronics
- Industrial control systems
Features
- Unidirectional TVS Diode
- Low Clamping Voltage
- Fast Response Time
- Surface Mount Package
- RoHS Compliant
Benefits
- Effective transient protection: Safeguards sensitive components from voltage surges.
- Fast response: Quickly clamps transient voltages to a safe level.
- Low clamping voltage: Minimizes stress on protected components.
- Compact size: Allows for easy integration into space-constrained applications.
- High reliability: Provides robust protection against repeated surge events.
Additional Details
The NSMD035-33V TVS diode is designed to meet the stringent requirements of modern electronic devices. Its low clamping voltage ensures that protected components are not subjected to excessive voltage stress during surge events. The fast response time allows the diode to quickly clamp transient voltages, preventing damage to sensitive circuitry. TECHFUSE is a reputable manufacturer of circuit protection devices, known for their quality and reliability. The 33V in the part number indicates the standoff voltage of the diode. Detailed specifications, including standoff voltage, clamping voltage, peak pulse current, and capacitance, can be found in the manufacturer's datasheet. When selecting a TVS diode, it's crucial to choose the appropriate standoff voltage, clamping voltage, and peak pulse current for the specific application. Always consult the datasheet for the full performance specifications and ensure the part is suitable for the intended application. Proper PCB layout is also important to ensure the TVS diode can effectively protect the circuit.