EN
  • EN
  • DE

ESD5471X-TP

Part No ESD5471X-TP
Manufacturer Tech Public
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057886-ESD5471X-TP
Categories OEM Parts(C-E)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD5471X-TP CAD Model

Description

The ESD5471X-TP is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Manufactured by Tech Public, this device is engineered to provide a high level of protection in a compact surface-mount package. It diverts excess voltage away from protected circuits, preventing damage and ensuring reliable operation.

Applications

  • Mobile Phones: Protection of I/O ports, LCD screens, and other sensitive components.
  • Tablets: Safeguarding against ESD strikes on data and power lines.
  • Wearable Devices: Protecting internal circuitry from electrostatic discharge.
  • USB Interfaces: Protecting USB ports and connected devices from voltage surges.
  • HDMI Ports: Protection of HDMI interfaces in TVs, monitors, and other display devices.

Features

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events, diverting energy away from protected circuits.
  • Surface Mount Package: Compact package for easy integration into space-constrained designs.
  • Low Capacitance: Minimizes signal distortion and ensures high-speed data transmission.
  • RoHS Compliant: Compliant with RoHS directives for environmental safety.

Benefits

  • Enhanced Reliability: Protects electronic components from damage caused by ESD and other transient voltages.
  • Increased System Uptime: Prevents system failures due to voltage surges, improving overall uptime.
  • Reduced Repair Costs: Minimizes the need for repairs and replacements by safeguarding sensitive circuitry.
  • Improved Product Performance: Ensures consistent and reliable performance by protecting against voltage-related issues.
  • Simplified Design: Easy to integrate into existing designs, providing robust protection with minimal effort.

Additional Details

The ESD5471X-TP is typically available in a small outline package (SOP) or other surface-mount package. The specific clamping voltage, capacitance, and other electrical characteristics are detailed in the manufacturer's datasheet. It is essential to consult the datasheet for detailed specifications and recommended operating conditions. Proper PCB layout and grounding techniques are critical for optimal ESD protection. The device is designed to handle multiple ESD strikes without degradation in performance, ensuring long-term reliability in demanding applications.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TT Electronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3,650+ $0.0137 $50.0050
8,850+ $0.0113 $100.0050
13,765+ $0.0109 $150.0385
18,870+ $0.0106 $200.0220
24,510+ $0.0102 $250.0020
32,610+ $0.0092 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,060 pieces
MOQ: 3650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess