EN
  • EN
  • DE

C3216X7R1V106KT000E

Part No C3216X7R1V106KT000E
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968258-C3216X7R1V106KT000E
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216X7R1V106KT000E CAD Model

Description

The C3216X7R1V106KT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are fundamental passive components in electronic circuits used for filtering, bypassing, decoupling, and energy storage. This particular capacitor utilizes an X7R dielectric, offering a balance of performance and stability across a range of temperatures.

Applications

  • Decoupling in digital circuits: Provides a stable voltage source for integrated circuits, reducing noise and improving performance.
  • Bypassing in analog circuits: Filters out unwanted high-frequency noise from analog signals.
  • Filtering in power supplies: Smooths out voltage ripple, improving the quality of the DC output.
  • Timing circuits: Used in conjunction with resistors to create timing circuits for oscillators and other applications.
  • General-purpose applications in various electronic devices.

Features

  • Capacitance: 10µF (10 microfarads).
  • Voltage Rating: 35V.
  • Temperature Characteristics: X7R (-55°C to +125°C, ±15% capacitance change).
  • Size: 1206 (EIA standard, 3.2mm x 1.6mm).
  • Termination: Sn (Tin) plating.
  • RoHS Compliant: Free of hazardous substances.

Benefits

  • Stable Performance: X7R dielectric provides relatively stable capacitance over a wide temperature range.
  • High Capacitance Value: 10µF capacitance in a small package.
  • Reliable Operation: MLCCs are known for their high reliability and long lifespan.
  • Easy to Use: Surface-mount package is compatible with automated assembly equipment.
  • Cost-Effective: MLCCs are generally a cost-effective capacitor solution.

Additional Details

The C3216X7R1V106KT000E is constructed using a ceramic dielectric material. Its termination is typically nickel barrier with tin plating. The capacitor is designed for reflow soldering processes. The X7R temperature characteristic signifies that the capacitance will change by no more than ±15% within the temperature range of -55°C to +125°C. This makes it suitable for applications where consistent performance is needed across a range of operating temperatures.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2573 $50.1735
475+ $0.2111 $100.2725
735+ $0.2045 $150.3075
1,015+ $0.1979 $200.8685
1,310+ $0.1913 $250.6030
1,750+ $0.1716 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,485 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess