EN
  • EN
  • DE

C10-611510-111

Part No C10-611510-111
Manufacturer Amphenol
Catalog OEM Parts (C - E)
Description GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1051915-C10-611510-111
Categories OEM Parts(C-E)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C10-611510-111 CAD Model

Description

The C10-611510-111 is a connector manufactured by Amphenol. Connectors are essential components in electronic systems, providing a means to create detachable or permanent electrical connections between different sub-assemblies or devices. Given the part number format, this is likely a custom or application-specific connector.

Applications

  • Industrial Equipment: Connecting various modules and sensors in industrial control systems.
  • Telecommunications Equipment: Used in telecommunications infrastructure for signal and power connections.
  • Medical Devices: Connecting sensors, actuators, and control units in medical equipment.
  • Aerospace Applications: Used in avionics systems and other aerospace equipment.
  • Custom Cable Assemblies: Provides a termination point for custom cable designs.

Features

  • Durable Construction: Designed to withstand harsh environments and repeated use.
  • High Pin Count: Likely features a high number of contacts for complex signal and power transmission.
  • Secure Mating Mechanism: Employs a reliable locking mechanism to prevent accidental disconnection.
  • Shielded Design: May incorporate shielding to minimize electromagnetic interference (EMI).
  • Customizable Options: Amphenol offers customization options for various connector parameters.

Benefits

  • Reliable Electrical Connection: Ensures consistent and dependable signal and power transmission.
  • Easy Installation and Maintenance: Facilitates quick and easy connection and disconnection of devices.
  • Protection Against Environmental Factors: Designed to withstand vibration, temperature extremes, and humidity.
  • Improved Signal Integrity: Shielding minimizes noise and interference, ensuring signal quality.
  • Flexibility in System Design: Allows for modular and scalable system architectures.

Additional Details

Without a datasheet, specific details about the C10-611510-111 connector are difficult to ascertain. However, typical Amphenol connectors are constructed from high-quality materials, such as engineered plastics and durable metal alloys, to ensure reliable performance in demanding environments. The connector's pinout, voltage/current ratings, and mating interface details are crucial for proper integration into a system. Engineers should consult the manufacturer's documentation or contact Amphenol directly for detailed specifications and application guidance to ensure compatibility and performance.

You May Also Be Interested in

NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1782
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess