The ZPF000000000013208 is a fiber optic cable assembly manufactured by TE Connectivity. This cable assembly is designed for high-speed data transmission in various networking and telecommunications applications. It provides a reliable and efficient solution for connecting optical devices and transmitting data over long distances.
Applications
- Data centers
- Telecommunications networks
- Fiber optic communication systems
- High-speed data transmission
- Networking infrastructure
Features
- High-quality fiber optic cable
- Precision connectors for low insertion loss
- Durable construction for reliable performance
- Various connector options available
- Customizable lengths and configurations
Benefits
- High-speed data transmission
- Reliable connectivity
- Reduced signal loss
- Easy installation and maintenance
- Long-term performance
Technical Specifications
The ZPF000000000013208 fiber optic cable assembly is available in various fiber types, including single-mode and multimode. It supports data rates up to 10 Gbps and beyond, depending on the specific configuration. The connectors are designed to meet industry standards for low insertion loss and high return loss. The cable is constructed with durable materials to withstand harsh environments and provide long-term performance. The operating temperature range is typically -40°C to 85°C.
The ZPF000000000013208 provides a reliable and efficient solution for high-speed data transmission in various applications. Its combination of high-quality components, precision connectors, and durable construction makes it a valuable component in many fiber optic networks.