EN
  • EN
  • DE

T4113512041-000

Part No T4113512041-000
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr TE Connectivity AMP Connectors
Series M12
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 4
Shell Size - Insert M12-4
Mounting Type Free Hanging (In-Line), Right Angle
Termination Screw
Fastening Type Threaded
Orientation D
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Gold
Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell
Shielding Shielded
Current Rating (Amps) 4A
Voltage Rating 250V
Cable Opening 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Brass, Nickel
Contact Material Zinc Alloy
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41135
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Other Names T4113512041-000-ND,-T4113512041-000-SI,A129294
Standard Package 1
Win Source Part Number 1173582-T4113512041-000
Ultra Librarian 3D Model Ultra Librarian T4113512041-000 CAD Model

Description

The T4113512041-000 is a circular connector manufactured by TE Connectivity AMP Connectors.

  • Series: M12
  • Number of Positions: 4
  • Win Source Part Number: 1173582-T4113512041-000
  • Connector Type: Receptacle, Male Pins
  • Termination: Screw
  • Voltage Rating: 250V
  • Applications: Industrial

You May Also Be Interested in

TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Fintek
Lowest to $1.1435
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Glenair, Inc.
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 34 Position Pin Contact 23 Shell...
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG FMALE 2POS GOLD CRIMP / 2 (Quadrax) Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3513 $68.1078
13+ $9.3139 $121.0807
20+ $9.0229 $180.4580
27+ $8.7318 $235.7586
35+ $8.4407 $295.4245
46+ $7.5676 $348.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134 pieces
In Stock: 121 pieces Factory Stock: 13 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess