EN
  • EN
  • DE

YAFD50-12-8SNC1700

Part No YAFD50-12-8SNC1700
Manufacturer TE Connectivity
Catalog Circular Connectors
Description Circular Connector Bayonet Coupling Receptacle 8 Position Socket Contact Flange Mount Crimp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160133-YAFD50-12-8SNC1700
Categories Circular Connectors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YAFD50-12-8SNC1700 CAD Model

Description

The YAFD50-12-8SNC1700 is a circular connector manufactured by TE Connectivity. This connector is part of TE Connectivity's extensive range of robust and reliable connectors designed for harsh environments and demanding applications. It is engineered to provide a secure and stable connection, ensuring consistent performance in critical systems.

Applications

  • Industrial automation and control systems
  • Robotics
  • Heavy equipment
  • Transportation (rail, automotive, aerospace)
  • Military and defense applications
  • Marine environments
  • Power distribution systems

Features

  • Circular connector design for secure and reliable mating
  • Multiple contact options to accommodate various signal and power requirements
  • Robust construction for harsh environments, including resistance to vibration, shock, and temperature extremes
  • Sealed design to protect against dust, moisture, and other contaminants
  • Threaded coupling mechanism for secure and stable connection
  • Durable materials to withstand demanding operating conditions
  • High current carrying capacity for power applications
  • EMI/RFI shielding options available to minimize interference

Benefits

  • Ensures reliable connectivity in demanding environments, reducing downtime and maintenance costs
  • Provides secure and stable connections, minimizing the risk of signal loss or power interruption
  • Offers design flexibility with multiple contact options and configurations
  • Reduces the risk of failure in harsh environments due to robust construction and sealing
  • Simplifies installation and maintenance with user-friendly coupling mechanisms
  • Increases system performance and reliability
  • Extends the lifespan of critical equipment and systems
  • Provides protection against environmental factors and contaminants

Additional Details

The YAFD50-12-8SNC1700 connector typically features a shell made of durable materials such as aluminum or stainless steel, providing excellent protection against mechanical and environmental stresses. The contacts are usually made of copper alloy with gold plating to ensure reliable electrical conductivity and corrosion resistance. The sealing is achieved through O-rings or other sealing elements, providing IP67 or higher protection against dust and water ingress. The threaded coupling mechanism provides a secure and vibration-resistant connection, essential in applications where reliability is paramount. The connector's dimensions and electrical specifications are precisely defined to ensure compatibility with mating connectors and system requirements. Detailed datasheets are available from TE Connectivity providing comprehensive performance and dimensional data.

You May Also Be Interested in

Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess