Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Switchcraft Inc.
Series Slim-Line® SL17
Package Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 3
Shell Size - Insert SL-3F
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Termination Solder Eyelet(s)
Fastening Type Threaded
Orientation B
Primary Material Metal
Shell Material Zinc Alloy
Shell Finish Nickel
Contact Finish - Mating Silver
Color Silver
Material Flammability Rating UL94 V-0
Shielding Unshielded
Current Rating (Amps) 5A
Contact Material Copper Alloy
Insert Material Thermoplastic
Applications Audio, Industrial, Marine, Medical
Base Product Number SL173F
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Standard Package 100
Win Source Part Number 1193116-SL173FX
Ultra Librarian 3D Model Ultra Librarian SL173FX CAD Model

Description

The SL173FX is a Slim-Line® SL17 series circular connector designed for use in audio, industrial, marine, and medical applications.

  • Series: Slim-Line® SL17
  • Application: Audio, Industrial, Marine, Medical
  • Connector Type: Receptacle
  • Contact Gender: Female Sockets
  • Number of Positions: 3
  • Color: Silver
  • Shielding: Unshielded
  • Mounting Feature: Bulkhead - Front Side Nut
  • Mounting Type: Panel Mount
  • Current Rating: 5A
  • Packaging: Bulk
  • Package Quantity: 100
  • Manufacturer: Switchcraft Inc.

You May Also Be Interested in

TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
ECAD model for T4113012051-000
TE Connectivity
CONN BACKSHELL ADPT SZ 18 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 1-20 UNEF 18
Need more? Email Us
ECAD model for TXR18AB00-1806AI
TE Connectivity
Circular Connector Plug 12 Position Socket Contact Cable Mount Crimp
Need more? Email Us
ECAD model for ZPF000000000103456
Glenair, Inc.
Need more? Email Us
ECAD model for G9567-25NF
Amphenol
Conn Circular SKT 5 POS Crimp ST Cable Mount 5 Terminal 1 Port Automotive Medical
Need more? Email Us
ECAD model for GTCL01-18-20SY-B30
TE Connectivity
CONN BACKSHELL ADPT SZ7-12S OLIV / Olive Drab Connector Backshell, Heat Shrink Adapter 3/4-20 UNEF 7, 12, 12S
Need more? Email Us
ECAD model for TXR54AB00-1205AI
Amphenol Aerospace Operations
CONN PLG HSG FMALE 41POS INLINE / 41 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Self Locking
Need more? Email Us
ECAD model for D38999/26FG41BB
TE Connectivity
951-00 R 8-33 P 50
Need more? Email Us
ECAD model for ZPF000000000006142
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for HEC005N00000300000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention