EN
  • EN
  • DE

TXR40BW90-1414AI

Part No TXR40BW90-1414AI
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Description Circular MIL Spec Strain Reliefs & Adapters TXR40BW90-1414AI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Material Aluminium, Bronze, Nickel
Maximum Operating Temperature 500 °C
Min Operating Temperature -85 °C
RoHS Non-Compliant
Wire/Cable Diameter 17.8 mm
Win Source Part Number 1003263-TXR40BW90-1414AI
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TXR40BW90-1414AI CAD Model

Description

The TE Connectivity OEM part is a high-quality component made of aluminum, bronze, and nickel. With a wire/cable diameter of 17.8 mm, this part is durable and long-lasting. It has a maximum operating temperature of 500 °C and is designed for use in extreme environments. The part is RoHS non-compliant and comes in bulk packaging. It is part of the Polyzen series and has a popularity rating of low. This part is used in a variety of applications, including automotive and multimedia.

  • Material: aluminum, bronze, and nickel
  • Wire/Cable Diameter: 17.8 mm
  • Maximum Operating Temperature: 500 °C
  • RoHS: non-compliant
  • Packaging: Bulk
  • Series: Polyzen
  • Popularity: Low
  • Applications: automotive and multimedia

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
Lowest to $69.7745
Texas Instruments
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess